Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1161915-CLVC125AQPWR
Series: Automotive, AEC-Q100, 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: CLVC125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): HD74LVC125AT; HD74LVC125ATELL; 74LVC125APGG;
Introduction Date: August 21, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
SN74LVC125A-Q1 Automotive Catalog Quadruple Bus Buffer Gate With 3-State Outputs
IC BUF NON-INVERT 3.6V 14TSSOP
| DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-31624-6-ND | 1161915-CLVC125AQPWRG4Q1 | CLVC125AQPWRG4Q1 | CLVC125AQPWRG4Q1 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CLVC125AQPWRG4Q1 | Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |