ADC, Proprietary Method, 12-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQCC44
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1161881-CLC949AJQ
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
ADC, PROPRIETARY METHOD, 12-BIT Product overview: CLC949AJQ from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CLC949AJQ can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-PLCC (16.51x16.51)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | CLC949AJQ | 1161881-CLC949AJQ | 700-CLC949AJQ | CLC949AJQ |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC949AJQ | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | ||
| Package Type | LDCC44 | Bulk | 44-LCC (J-Lead) | |
| Packing Method | Tube; Tube | Bulk | Bulk; Bulk | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |