Manufacturer: Texas Instruments
Win Source Part Number: 129007-CLC5955MTD/NO
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 11
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 55M
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC ADC 11BIT PIPELINED 48TSSOP Product overview: CLC5955MTD/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 11BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-CLC5955MTD/NOPB can be used for catalog matching and distributor lookup.
IC ADC 11BIT PIPELINED 48TSSOP
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 129007-CLC5955MTD/NOPB | 700-CLC5955MTD/NOPB | CLC5955MTD/NOPB | CLC5955MTD/NOPB |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - CLC5955MTD/NOPB | 11BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | |
| Package Type | SOP; SSOP; TSSOP; 48-TSSOP | TSSOP | SOP; 48-TFSOP (0.240\", 6.10mm Width) | |
| Packing Method | Tube; Tube/Rail | Tube; Tube | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |