The CLC5526MSAX/NOPB is a high-performance digitally controlled variable-gain amplifier (DVGA) designed for mixed signal and digital communication applications. It features a bandwidth of 350 MHz and supports a wide gain range from +30 dB to -12 dB with a gain step size of 6 dB. The device operates on a single +5V supply and consumes a supply current of 48 mA. This amplifier has differential input and output, allowing for large signal swings while maintaining low distortion levels, with a typical intermodulation distortion of -64 dBc at 150 MHz. The input impedance is 200,Ѷ, and it is capable of driving a 1 k,Ѷ differential load. The CLC5526 also includes a shutdown feature that reduces supply current to a few mA while maintaining input termination. Operating over an industrial temperature range of -40°C to +85°C, the CLC5526 is housed in a 20-pin SSOP package, making it suitable for various applications including cellular base stations, medical imaging, and instrumentation.
Manufacturer: Texas Instruments
Win Source Part Number: 771563-CLC5526MSAX/N
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 350MHz
Amplifier Type: Variable Gain
Part Status: Obsolete(EOL)
Family Name: CLC5526
Categories: Integrated Circuits (ICs)
Operating Supply Current: 48mA
Manufacturer Package: 20-SSOP
Dual Supply Voltage (±): 4.75 V ~ 5.25 V
Alternative Parts (Cross-Reference): AD8375ACPZ; AD8368ACPZ; AD8375ACPZ-R7; AD8369ARU-REEL7;
Introduction Date: June 01, 1999
ECCN: 5A991.g
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Variable Gain Amplifier 1 Circuit Differential 20-SSOP
IC,DIGITALLY CONTROLLED GAIN AMPLIFIER,SSOP,20PIN
IC VARIABLE GAIN 1 CIRC 20SSOP
IC VARIABLE GAIN 1 CIRC 20SSOP
Variable Gain Amplifier 1 Circuit Differential 20-SSOP
Variable Gain Amplifier IC Medical Imaging 20-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771563-CLC5526MSAX/NOPB | CLC5526MSAX/NOPB-ND | 687-CLC5526MSAX/NOPB | CLC5526MSAX/NOPB | CLC5526MSAX/NOPB | CLC5526MSAX/NOPB | CLC5526MSAX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC5526MSAX/NOPB | Instrumentation, Op Amps, Buffer Amps | SSOP Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers |
| Source Current (IS) | 48 milliamps | 48 milliamps | 48 milliamps | 48 milliamps | |||
| Bandwidth | 350 MHz | 350 MHz | 350 MHz | 350 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Tape and Reel | Surface Mount | SSOP; SOP; 20-SSOP (0.209\", 5.30mm Width) | SSOP; SOP; 20-SSOP (0.209\", 5.30mm Width) |