Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - CLC018AJVJQ CLC018AJVJQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 202587-CLC018AJVJQ Packaging: Tray Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP Supply Voltage - Operating: ±5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 202587-CLC018AJVJQ Packaging: Tray Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP Supply Voltage - Operating: ±5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CLC018AJVJQ - 202587-CLC018AJVJQ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CLC018AJVJQ
202587-CLC018AJVJQ
Logic - Logic - Signal Switches, Multiplexers, Decoders - CLC018AJVJQ 202587-CLC018AJVJQ
Manufacturer: Texas Instruments Win Source Part Number: 202587-CLC018AJVJQ Packaging: Tray Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFP Supply Voltage - Operating: ±5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202587-CLC018AJVJQ
Packaging: Tray
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFP
Supply Voltage - Operating: ±5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-CLC018AJVJQ
Analog Switch and Multiplexer IC 743-CLC018AJVJQ
SPECIALTY TELECOM CIRCUIT, PQFP64, PLASTIC, QFP-64 Product overview: CLC018AJVJQ from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CLC018AJVJQ can be used for catalog matching and distributor lookup.

SPECIALTY TELECOM CIRCUIT, PQFP64, PLASTIC, QFP-64 Product overview: CLC018AJVJQ from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CLC018AJVJQ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 202587-CLC018AJVJQ 743-CLC018AJVJQ
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CLC018AJVJQ Analog Switch and Multiplexer IC
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit level-shifting bus switch with output enable - 74CBTLVD3245PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1904702 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT258SCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details