TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CLC007BM/NOPB -- DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments High-Performance Analog
Drivers, Receivers, Transceivers
CLC007BM/NOPB
Description
Line Driver/Receiver
-
Rochester Electronics
-
Rochester Electronics
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Line Driver/Receiver
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
Gate Drivers |
|
Product Number
|
CLC007BM/NOPB |
CLC007BM/NOPB-ND |
|
Product Name
|
|
Drivers, Receivers, Transceivers |
|
Package Type
|
SOIC; SOIC8
|
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Rise Time
20 ns
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Tube
View Details
2 suppliers
Package Type
CFP14
Packing Method
Tube; Tube; Other
View Details
Output Configuration
Inverting
Supply Voltage
1.7 to 1.9 volts
Switching Frequency
650000 kHz
View Details