CLC005AJE-TR13 -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
CLC005AJE-TR13
Description
IC DRIVER 1/0 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 1/0 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
CLC005AJE-TR13 |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Device Type
Beamformers
Operating Frequency
18000 to 40000 MHz
View Details
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details