Texas Instruments High-Performance Analog Clock Buffers, Drivers CGS74LCT2524M

Description
"Clock Fanout Buffer (Distribution) IC 1:4 75MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 75MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CGS74LCT2524M-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CGS74LCT2524M-ND
Clock Buffers, Drivers CGS74LCT2524M-ND
"Clock Fanout Buffer (Distribution) IC 1:4 75MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 75MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CGS74LCT2524M - 126013-CGS74LCT2524M - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CGS74LCT2524M
126013-CGS74LCT2524M
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CGS74LCT2524M 126013-CGS74LCT2524M
Manufacturer: Texas Instruments Win Source Part Number: 126013-CGS74LCT2524M Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126013-CGS74LCT2524M
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - CGS74LCT2524M - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CGS74LCT2524M
Clock Buffers, Drivers CGS74LCT2524M
IC CLK BUFFER 1:4 75MHZ 8SOIC

IC CLK BUFFER 1:4 75MHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CGS74LCT2524M - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CGS74LCT2524M
Clock/Timing - Clock Buffers, Drivers CGS74LCT2524M
IC CLK BUFFER 1:4 75MHZ 8SOIC

IC CLK BUFFER 1:4 75MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CGS74LCT2524M-ND 126013-CGS74LCT2524M CGS74LCT2524M CGS74LCT2524M
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CGS74LCT2524M Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface TTL TTL; TTL TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Clock/Timing - Application Specific - AD9554BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 941 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers