Texas Instruments High-Performance Analog Clock Buffers, Drivers CGS74CT2524MX

Description
"Clock Fanout Buffer (Distribution) IC 1:4 100MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 100MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CGS74CT2524MX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CGS74CT2524MX-ND
Clock Buffers, Drivers CGS74CT2524MX-ND
"Clock Fanout Buffer (Distribution) IC 1:4 100MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 100MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CGS74CT2524MX
202543-CGS74CT2524MX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CGS74CT2524MX 202543-CGS74CT2524MX
Manufacturer: Texas Instruments Win Source Part Number: 202543-CGS74CT2524MX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 202543-CGS74CT2524MX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Clock Buffers, Drivers - CGS74CT2524MX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CGS74CT2524MX
Clock Buffers, Drivers CGS74CT2524MX
IC CLK BUFFER 1:4 100MHZ 8SOIC

IC CLK BUFFER 1:4 100MHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CGS74CT2524MX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CGS74CT2524MX
Clock/Timing - Clock Buffers, Drivers CGS74CT2524MX
IC CLK BUFFER 1:4 100MHZ 8SOIC

IC CLK BUFFER 1:4 100MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CGS74CT2524MX-ND 202543-CGS74CT2524MX CGS74CT2524MX CGS74CT2524MX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CGS74CT2524MX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL CMOS, TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08904-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details