Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973214-CGS2535VX/NOP
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 28
Number of Outputs: 16
Propagation Delay: 5 ns
Categories: OEM Parts(C-E)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 5 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973214-CGS2535VX/NOPB |
| Product Name | OEM Parts - OEM Parts (C - E) - CGS2535VX/NOPB |