Texas Instruments High-Performance Analog Clock Buffers, Drivers CGS2535V

Description
Clock Fanout Buffer (Distribution) IC 4:16 125MHz 28-LCC (J-Lead)
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 4:16 125MHz 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CGS2535V-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CGS2535V-ND
Clock Buffers, Drivers CGS2535V-ND
Clock Fanout Buffer (Distribution) IC 4:16 125MHz 28-LCC (J-Lead)

Clock Fanout Buffer (Distribution) IC 4:16 125MHz 28-LCC (J-Lead)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CGS2535V
126824-CGS2535V
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CGS2535V 126824-CGS2535V
Manufacturer: Texas Instruments Win Source Part Number: 126824-CGS2535V Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 5.25 V Maximum Input Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 126824-CGS2535V
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 5.25 V
Maximum Input Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CGS2535V - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CGS2535V
Clock/Timing - Clock Buffers, Drivers CGS2535V
IC CLK BUFFER 4:16 125MHZ 28PLCC

IC CLK BUFFER 4:16 125MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number CGS2535V-ND 126824-CGS2535V CGS2535V
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CGS2535V Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Clock/Timing - Application Specific - CY22800FXC-034A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 18.43 MHz
View Details
2 suppliers