Texas Instruments RFID, RF Access, Monitoring ICs - CF45538NSRG4 CF45538NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 144505-CF45538NSRG4 Packaging: Reel - TR Type: RFID Transponder Frequency: 134.2kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 144505-CF45538NSRG4 Packaging: Reel - TR Type: RFID Transponder Frequency: 134.2kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - CF45538NSRG4 - 144505-CF45538NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - CF45538NSRG4
144505-CF45538NSRG4
RFID, RF Access, Monitoring ICs - CF45538NSRG4 144505-CF45538NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 144505-CF45538NSRG4 Packaging: Reel - TR Type: RFID Transponder Frequency: 134.2kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 144505-CF45538NSRG4
Packaging: Reel - TR
Type: RFID Transponder
Frequency: 134.2kHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 144505-CF45538NSRG4
Product Name RFID, RF Access, Monitoring ICs - CF45538NSRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details