Manufacturer: Texas Instruments
Win Source Part Number: 1160721-CDCVF857RTBT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
PLL Clock Driver IC 220MHz 1 40-VFQFN Exposed Pad
PLL Based Clock Driver, 857 Series, 10 True Output(s), 0 Inverted Output(s), PQCC40
2.5 V Phase Lock Loop DDR Clock Driver 40-VQFN -40 to 85 Product overview: CDCVF857RTBT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5 V, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF857RTBT can be used for catalog matching and distributor lookup.
IC PLL CLOCK DRIVER 40VQFN
IC PHASE LOCK LOOP 2.5V 40-QFN
PLL Clock Driver IC 220MHz 1 40-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1160721-CDCVF857RTBT | 296-16635-2-ND | CDCVF857RTBT | 728-CDCVF857RTBT | CDCVF857RTBT | CDCVF857RTBT | CDCVF857RTBT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857RTBT | Clock Generators, PLLs, Frequency Synthesizers | 2.5 V VQFN Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | PLL Clock Driver; Clock Generator | Clock Generator | Clock Driver | |
| Bus Interface | SSTL | SSTL-2 | SSTL-2 | ||||
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | |||
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts |