Low Skew Clock Driver, 310 Series, 5 True Output(s), 0 Inverted Output(s), CMOS, PDSO24
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1160716-CDCVF310PWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC CLK BUF 1:10 200MHZ 24TSSOP
IC CLK BUF 1:10 200MHZ 24TSSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF310PWR | 296-48511-6-ND | 1160716-CDCVF310PWR | CDCVF310PWR | CDCVF310PWR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF310PWR | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS | LVTTL | LVTTL | ||
| Package Type | SOP; SSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | RoHS | Lead-Free |