"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
Low Skew Clock Driver, 310 Series, 5 True Output(s), 0 Inverted Output(s), CMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 915202-CDCVF310PW
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CDCVF310
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-17358-5-ND, -CDCVF310PWG4, 296-17358, -296-17358, 296-17358-5, -296-17358-ND, CDCVF310PWG4-ND, 296-17358-ND, -CDCVF310PWG4-NDR, CDCVF310PWG4, -CDCVF310PW-NDR
IC CLK BUF 1:10 200MHZ 24TSSOP
IC CLK BUF 1:10 200MHZ 24TSSOP
IC, 1:10 CLOCK DRIVER HP 24-TSSOP; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:10Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-17358-5-ND | CDCVF310PW | 915202-CDCVF310PW | CDCVF310PW | CDCVF310PW | 26AJ5387 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF310PW | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Ic, 1 Texas Instruments | |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Buffer; Clock Generator |
| Bus Interface | LVTTL | CMOS | LVTTL | |||
| Package Type | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; 24-TSSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | TSSOP |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts |