Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PWRG4

Description
"PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25084PWRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PWRG4-ND
"PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25084PWRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PWRG4
IC PLL CLOCK MULTIPLIER 16TSSOP

IC PLL CLOCK MULTIPLIER 16TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25084PWRG4
Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PWRG4
PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173", 4.40mm Width)

PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25084PWRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PWRG4
IC 3.3V 1:8 X4 CLK MULT 16-TSSOP

IC 3.3V 1:8 X4 CLK MULT 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number CDCVF25084PWRG4-ND CDCVF25084PWRG4 CDCVF25084PWRG4 CDCVF25084PWRG4
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator PLL Clock Multiplier; Clock Generator Clock Generator
Bus Interface LVTTL TTL; LVTTL TTL; LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9525BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3600 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-514BAA000504CAG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
CDCVF2510A 3.3-V Phase-Lock Loop Clock Driver with Power Down Mode - CDCVF2510APWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers