Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PWR

Description
"PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25084PWR-ND
Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PWR-ND
"PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
3.3V TSSOP Clock and Timing IC
728-CDCVF25084PWR
3.3V TSSOP Clock and Timing IC 728-CDCVF25084PWR
3.3V x4 Clock Multiplier With 8 Outputs 16-TSSOP -40 to 85 Product overview: CDCVF25084PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25084PWR can be used for catalog matching and distributor lookup.

3.3V x4 Clock Multiplier With 8 Outputs 16-TSSOP -40 to 85 Product overview: CDCVF25084PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25084PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CDCVF25084PWR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 25084 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

PLL Based Clock Driver, 25084 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWR - 126124-CDCVF25084PWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWR
126124-CDCVF25084PWR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWR 126124-CDCVF25084PWR
Manufacturer: Texas Instruments Win Source Part Number: 126124-CDCVF25084PWR Packaging: Reel - TR Type: PLL Clock Multiplier Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 180MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 126124-CDCVF25084PWR
Packaging: Reel - TR
Type: PLL Clock Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 180MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25084PWR
Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PWR
PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173", 4.40mm Width)

PLL Clock Multiplier IC 180MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25084PWR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PWR
IC PLL CLOCK MULTIPLIER 16TSSOP

IC PLL CLOCK MULTIPLIER 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25084PWR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25084PWR
IC 3.3V 1:8 X4 CLK MULT 16-TSSOP

IC 3.3V 1:8 X4 CLK MULT 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number CDCVF25084PWR-ND 728-CDCVF25084PWR CDCVF25084PWR 126124-CDCVF25084PWR CDCVF25084PWR CDCVF25084PWR CDCVF25084PWR
Product Name Clock Generators, PLLs, Frequency Synthesizers 3.3V TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25084PWR Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver Clock Generator Surface Mount; Clock Generator Clock Generator
Bus Interface LVTTL TTL; LVTTL TTL; LVTTL PLL Clock Multiplier
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Tape and Reel SOP; SSOP Surface Mount; 16-TSSOP Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data