Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCVF2310PWG4

Description
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-36092-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-36092-5-ND
Clock Buffers, Drivers 296-36092-5-ND
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF2310PWG4 - 1160706-CDCVF2310PWG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF2310PWG4
1160706-CDCVF2310PWG4
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF2310PWG4 1160706-CDCVF2310PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1160706-CDCVF2310PWG 4 Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Input: LVTTL Output: LVTTL Family Name: CDCVF2310 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): 5V2310PGI; 5V2310PGI8; 5V2310PGGI8; Introduction Date: May 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160706-CDCVF2310PWG4
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
Family Name: CDCVF2310
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): 5V2310PGI; 5V2310PGI8; 5V2310PGGI8;
Introduction Date: May 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CDCVF2310PWG4 - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, CDC Series, 10 True Output(s), 0 Inverted Output(s), PDSO24

Low Skew Clock Driver, CDC Series, 10 True Output(s), 0 Inverted Output(s), PDSO24

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCVF2310PWG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCVF2310PWG4
Clock/Timing - Clock Buffers, Drivers CDCVF2310PWG4
IC CLK BUF 1:10 200MHZ 24TSSOP

IC CLK BUF 1:10 200MHZ 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-36092-5-ND 1160706-CDCVF2310PWG4 CDCVF2310PWG4 CDCVF2310PWG4
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCVF2310PWG4 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface LVTTL TTL; LVTTL
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount SOP; SSOP Surface Mount; Surface Mount
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Application Specific Clock/Timing - CY28410ZXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details