Texas Instruments High-Performance Analog TSSOP Clock and Timing IC CDCV857DGGRG4

Description
Zero Delay Buffer 10-Out Differential 48-Pin TSSOP T/R Product overview: CDCV857DGGRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV857DGGRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zero Delay Buffer 10-Out Differential 48-Pin TSSOP T/R Product overview: CDCV857DGGRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV857DGGRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 728-CDCV857DGGRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-CDCV857DGGRG4
TSSOP Clock and Timing IC 728-CDCV857DGGRG4
Zero Delay Buffer 10-Out Differential 48-Pin TSSOP T/R Product overview: CDCV857DGGRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV857DGGRG4 can be used for catalog matching and distributor lookup.

Zero Delay Buffer 10-Out Differential 48-Pin TSSOP T/R Product overview: CDCV857DGGRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV857DGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857DGGRG4
1160704-CDCV857DGGRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857DGGRG4 1160704-CDCV857DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1160704-CDCV857DGGRG 4 Packaging: Reel - TR Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: CDCV857 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 93V857BG-125LFT; 95V857CGLF8; 93V857BG-025T; Introduction Date: June 01, 2005 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160704-CDCV857DGGRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: CDCV857
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 93V857BG-125LFT; 95V857CGLF8; 93V857BG-025T;
Introduction Date: June 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCV857DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCV857DGGRG4
Clock Generators, PLLs, Frequency Synthesizers CDCV857DGGRG4
PLL Clock Driver IC 200MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 200MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCV857DGGRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCV857DGGRG4
IC SSTL-II PLL CLK-DRVR 48TSSOP

IC SSTL-II PLL CLK-DRVR 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-CDCV857DGGRG4 1160704-CDCV857DGGRG4 CDCV857DGGRG4 CDCV857DGGRG4
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857DGGRG4 Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) Surface Mount; Surface Mount
Frequency 200 MHz 200 MHz 200 MHz 200 MHz
Operating Temperature 0.0 C (32 F) 0.0 to 85 C (32 to 185 F) 0.0 to 85 C (32 to 185 F)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13049-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers