2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP 0 to 70 Product overview: CDCV857BDGGR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV857BDGGR can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 857 Series, 10 True Output(s), 0 Inverted Output(s), PDSO48
"PLL Clock Driver IC 200MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 101213-CDCV857BDGGR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
PLL Clock Driver IC 200MHz 1 48-TFSOP (0.240", 6.10mm Width)
IC PLL CLOCK DRIVER 48TSSOP
IC SSTL-II PLL CLK-DRVR 48TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CDCV857BDGGR | CDCV857BDGGR | CDCV857BDGGR-ND | 101213-CDCV857BDGGR | CDCV857BDGGR | CDCV857BDGGR | CDCV857BDGGR |
| Product Name | 2.5 V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857BDGGR | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Tape and Reel | SOP; SSOP | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; 48-TSSOP | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount | |
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Operating Temperature | 0.0 C (32 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | ||
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS |