"PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
PLL Based Clock Driver, 850 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PDSO48
2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85 Product overview: CDCV850IDGGR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV850IDGGR can be used for catalog matching and distributor lookup.
IC PLL CLOCK DRVR 2.5V 48TSSOP
IC PLL CLOCK DRIVER 48TSSOP
PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCV850IDGGR-ND | CDCV850IDGGR | 728-CDCV850IDGGR | CDCV850IDGGR | CDCV850IDGGR | CDCV850IDGGR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 2.5V TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | |
| Bus Interface | SSTL | CMOS | SSTL-2 | SSTL-2 | ||
| Package Type | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | SOP; SSOP | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | |
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts |