"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-TSSOP (0.173"", 4.40mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 013023-CDCV304PWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Family Name: CDCV304
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 200MHz
Alternative Parts (Cross-Reference): 2304NZG-1T; 9112AG-27-T; 2304NZG-1;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management, Medical
Clock Driver 4-OUT 8-Pin TSSOP
Clock Driver 4-OUT 8-Pin TSSOP
Clock Driver 4-OUT 8-Pin TSSOP
CLOCK BUFFER, 200MHZ, 1:4, TSSOP-8; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:4 200MHZ 8TSSOP
IC CLK BUFFER 1:4 200MHZ 8TSSOP
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-9436-1-ND | 013023-CDCV304PWR | 9224785 | 6623943P | 31AH1387 | CDCV304PWR | CDCV304PWR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCV304PWR | Clock Drivers & Distribution | Clock Drivers & Distribution | Clock Buffer, 200Mhz, 1 Texas Instruments | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver | Clock Driver | Clock Buffer; Real Time Clock; Clock Generator | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVTTL | TTL; LVTTL | TTL; Lvttl | LVTTL | |||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 8-TSSOP | SSOP; Tssop | SSOP; TSSOP; TSSOP | TSSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts |