Low Skew Clock Driver, 304 Series, 4 True Output(s), 0 Inverted Output(s), PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 083174-CDCV304PW
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 200MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Industrial
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-TSSOP (0.173"", 4.40mm Width)"
IC, CLOCK BUFFER, SMD, TSSOP8, 304; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
IC CLK BUFFER 1:4 200MHZ 8TSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCV304PW | 083174-CDCV304PW | 296-12420-5-ND | 31AH1386 | CDCV304PW |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCV304PW | Clock Buffers, Drivers | Ic, Clock Buffer, Smd, Tssop8, 304; Clock Ic Type Texas Instruments | Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Buffer; Real Time Clock; Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Package Type | SOP; SSOP | Surface Mount; 8-TSSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS | ||
| Bus Interface | TTL; LVTTL | LVTTL | LVTTL |