Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCUN1208LPRHBR CDCUN1208LPRHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 915200-CDCUN1208LPRH BR Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDCUN1208 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39988-1, 296-39988-2, CDCUN1208LPRHBR-ND, 296-39988-6, -296-39988-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915200-CDCUN1208LPRH BR Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDCUN1208 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39988-1, 296-39988-2, CDCUN1208LPRHBR-ND, 296-39988-6, -296-39988-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCUN1208LPRHBR
915200-CDCUN1208LPRHBR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCUN1208LPRHBR 915200-CDCUN1208LPRHBR
Manufacturer: Texas Instruments Win Source Part Number: 915200-CDCUN1208LPRH BR Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CDCUN1208 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-39988-1, 296-39988-2, CDCUN1208LPRHBR-ND, 296-39988-6, -296-39988-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915200-CDCUN1208LPRHBR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDCUN1208
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-39988-1, 296-39988-2, CDCUN1208LPRHBR-ND, 296-39988-6, -296-39988-1-ND

Buy Now Datasheet
Clock Buffers, Drivers - 296-39988-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-39988-6-ND
Clock Buffers, Drivers 296-39988-6-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:8 400MHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:8 400MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-39988-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-39988-1-ND
Clock Buffers, Drivers 296-39988-1-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:8 400MHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:8 400MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 296-39988-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-39988-2-ND
Clock Buffers, Drivers 296-39988-2-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:8 400MHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:8 400MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCUN1208LPRHBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCUN1208LPRHBR
Clock/Timing - Clock Buffers, Drivers CDCUN1208LPRHBR
IC CLK BUFFER 2:8 400MHZ 32QFN

IC CLK BUFFER 2:8 400MHZ 32QFN

Supplier's Site Datasheet
Clock Buffers, Drivers - CDCUN1208LPRHBR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCUN1208LPRHBR
Clock Buffers, Drivers CDCUN1208LPRHBR
IC CLK BUFFER 2:8 400MHZ 32QFN

IC CLK BUFFER 2:8 400MHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 915200-CDCUN1208LPRHBR 296-39988-6-ND CDCUN1208LPRHBR CDCUN1208LPRHBR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCUN1208LPRHBR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Divider, Multiplexer; Clock Driver
Package Type Surface Mount; 32-VQFN (5x5) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVCMOS HCSL, LVCMOS, LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74LVC16344APAG - 858007-74LVC16344APAG - Win Source Electronics
Specs
Device Type Clock Driver
Package Type Surface Mount; 56-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details