1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 410MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)
Zero Delay Buffer 10-Out Differential 52-Pin BGA MICROSTAR JUNIOR T/R Product overview: CDCUA877ZQLT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCUA877ZQLT can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52
IC PLL CLOCK DRIVER 1.8V 52-BGA
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 410MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCUA877ZQLT | 296-20719-2-ND | 763-CDCUA877ZQLT | CDCUA877ZQLT | CDCUA877ZQLT | CDCUA877ZQLT |
| Product Name | CDCUA877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications | Application Specific Clock/Timing | BGA Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing | |
| Device Type | Clock Driver | Clock Driver | Real Time Clock; Clock Driver | Clock Generator | Clock Driver | |
| Package Type | BGA MICROSTAR JUNIOR | Surface Mount; 52-VFBGA | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 52-VFBGA | |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 410 MHz | 410 MHz | 410 MHz | 410 MHz | 410 MHz |