1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 410MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 410MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)
Zero Delay Buffer 10-Out Differential 52-Pin BGA MICROSTAR JUNIOR T/R Product overview: CDCUA877ZQLR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCUA877ZQLR can be used for catalog matching and distributor lookup.
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 410MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)
IC PLL CLOCK DRIVER 1.8V 52-BGA
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CDCUA877ZQLR | CDCUA877ZQLR | 296-CDCUA877ZQLRTR-ND | 763-CDCUA877ZQLR | CDCUA877ZQLR | CDCUA877ZQLR |
| Product Name | CDCUA877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications | Application Specific Clock/Timing | BGA Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Clock Generator | |
| Package Type | BGA MICROSTAR JUNIOR | Surface Mount; 52-VFBGA | Tape and Reel | Surface Mount; 52-VFBGA | Surface Mount; Surface Mount | |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 410 MHz | 410 MHz | 410 MHz | 410 MHz | 410 MHz |