Texas Instruments CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877ZQLT

Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications - CDCU877ZQLT - Texas Instruments
Dallas, TX, United States
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications
CDCU877ZQLT
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877ZQLT
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85

1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Application Specific Clock/Timing - 296-16760-2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
296-16760-2-ND
Application Specific Clock/Timing 296-16760-2-ND
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Buy Now Datasheet
1.8V 400MHz Clock and Timing IC - 763-CDCU877ZQLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 400MHz Clock and Timing IC
763-CDCU877ZQLT
1.8V 400MHz Clock and Timing IC 763-CDCU877ZQLT
1.8V 400MHz PLL Clock Buffer/Driver, 10-Out, VFBGA Product overview: CDCU877ZQLT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, 400MHz, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877ZQLT can be used for catalog matching and distributor lookup.

1.8V 400MHz PLL Clock Buffer/Driver, 10-Out, VFBGA Product overview: CDCU877ZQLT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 400MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, 400MHz, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877ZQLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CDCU877ZQLT - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52

PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52

Supplier's Site Datasheet
Clock/Timing - Application Specific - CDCU877ZQLT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCU877ZQLT
Clock/Timing - Application Specific CDCU877ZQLT
IC PLL CLOCK DRIVER 1.8V 52-BGA

IC PLL CLOCK DRIVER 1.8V 52-BGA

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCU877ZQLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCU877ZQLT
Application Specific Clock/Timing CDCU877ZQLT
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCU877ZQLT 296-16760-2-ND 763-CDCU877ZQLT CDCU877ZQLT CDCU877ZQLT CDCU877ZQLT
Product Name CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications Application Specific Clock/Timing 1.8V 400MHz Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Generator Clock Driver
Package Type BGA MICROSTAR JUNIOR,VQFN Surface Mount; 52-VFBGA Tape and Reel Surface Mount; Surface Mount Surface Mount; 52-VFBGA
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 340 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data