Zero Delay Buffer 10-Out Differential 40-Pin VQFN EP T/R Product overview: CDCU877RTBT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877RTBT can be used for catalog matching and distributor lookup.
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PQCC40
IC PLL CLOCK DRIVER 1.8V 40-QFN
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-CDCU877RTBT | 296-16759-1-ND | CDCU877RTBT | CDCU877RTBT | CDCU877RTBT |
| Product Name | VQFN Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing | |
| Package Type | Tape and Reel | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | |
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Generator | Clock Driver |