Texas Instruments Custom Parts - Custom Parts (B - D) - CDCU877RTBR CDCU877RTBR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194408-CDCU877RTBR Packaging: Tape & Reel (TR) Length: 6 mm Number of Circuits: 1 Contact Plating: Gold Frequency: 400 MHz Operating Supply Voltage: 1.8 V Number of Elements: 1 Thickness: 900 µm Height: 0 m PLL: Yes Weight: 103.986051 mg Number of Pins: 40 Number of Outputs: 10 Width: 6 mm Categories: Custom Parts Case / Package: VQFN Max Frequency: 400 MHz Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 500 µA
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194408-CDCU877RTBR Packaging: Tape & Reel (TR) Length: 6 mm Number of Circuits: 1 Contact Plating: Gold Frequency: 400 MHz Operating Supply Voltage: 1.8 V Number of Elements: 1 Thickness: 900 µm Height: 0 m PLL: Yes Weight: 103.986051 mg Number of Pins: 40 Number of Outputs: 10 Width: 6 mm Categories: Custom Parts Case / Package: VQFN Max Frequency: 400 MHz Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 500 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CDCU877RTBR - 1194408-CDCU877RTBR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CDCU877RTBR
1194408-CDCU877RTBR
Custom Parts - Custom Parts (B - D) - CDCU877RTBR 1194408-CDCU877RTBR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194408-CDCU877RTBR Packaging: Tape & Reel (TR) Length: 6 mm Number of Circuits: 1 Contact Plating: Gold Frequency: 400 MHz Operating Supply Voltage: 1.8 V Number of Elements: 1 Thickness: 900 µm Height: 0 m PLL: Yes Weight: 103.986051 mg Number of Pins: 40 Number of Outputs: 10 Width: 6 mm Categories: Custom Parts Case / Package: VQFN Max Frequency: 400 MHz Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 500 µA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194408-CDCU877RTBR
Packaging: Tape & Reel (TR)
Length: 6 mm
Number of Circuits: 1
Contact Plating: Gold
Frequency: 400 MHz
Operating Supply Voltage: 1.8 V
Number of Elements: 1
Thickness: 900 µm
Height: 0 m
PLL: Yes
Weight: 103.986051 mg
Number of Pins: 40
Number of Outputs: 10
Width: 6 mm
Categories: Custom Parts
Case / Package: VQFN
Max Frequency: 400 MHz
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 500 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194408-CDCU877RTBR
Product Name Custom Parts - Custom Parts (B - D) - CDCU877RTBR
Unlock Full Specs
to access all available technical data