Texas Instruments CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877RHARG4

Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85
Request a Quote Datasheet
Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications - CDCU877RHARG4 - Texas Instruments
Dallas, TX, United States
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications
CDCU877RHARG4
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877RHARG4
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85

1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.8V VQFN Clock and Timing IC
763-CDCU877RHARG4
1.8V VQFN Clock and Timing IC 763-CDCU877RHARG4
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85 Product overview: CDCU877RHARG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, VQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877RHARG4 can be used for catalog matching and distributor lookup.

1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85 Product overview: CDCU877RHARG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, VQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877RHARG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCU877RHARG4-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCU877RHARG4-ND
Application Specific Clock/Timing CDCU877RHARG4-ND
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - CDCU877RHARG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCU877RHARG4
Clock/Timing - Application Specific CDCU877RHARG4
IC PLL CLOCK DRIVER 1.8V 40VQFN

IC PLL CLOCK DRIVER 1.8V 40VQFN

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCU877RHARG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCU877RHARG4
Application Specific Clock/Timing CDCU877RHARG4
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCU877RHARG4 763-CDCU877RHARG4 CDCU877RHARG4-ND CDCU877RHARG4 CDCU877RHARG4
Product Name CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 1.8V VQFN Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Driver Clock Driver Clock Generator Clock Driver
Package Type BGA MICROSTAR JUNIOR,VQFN Tape and Reel Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 340 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data