The CDCU877 is a 1.8-V phase-locked loop clock driver designed for DDR2 SDRAM applications, distributing one differential clock input to ten differential clock outputs and one differential feedback output. It is available in a 40-pin VQFN package (RHA) with a nominal body size of 6.0 mm × 6.0 mm and a 0.5 mm pitch. The device operates from −40°C to 85°C, supports clock frequencies from 10 MHz to 400 MHz, exhibits a cycle-cycle jitter of 30 ps, output skew of 35 ps, and complies with the JESD82-8 PLL standard for PC2-3200/4300. It features spread spectrum clock compatibility, fail-safe inputs, and low power consumption of less than 135 mA.
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), PQCC40
Zero Delay Buffer 10-Out Differential 40-Pin VQFN EP T/R Product overview: CDCU877RHAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, VQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877RHAR can be used for catalog matching and distributor lookup.
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
IC PLL CLOCK DRIVER 1.8V 40VQFN
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCU877RHAR | CDCU877RHAR | 763-CDCU877RHAR | CDCU877RHAR-ND | CDCU877RHAR | CDCU877RHAR |
| Product Name | CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications | VQFN Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Generator | Clock Driver | |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | Tape and Reel | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 340 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz |