Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)
IC PLL CLOCK DRIVER 1.8V 52-BGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCU877BZQLR-ND | CDCU877BZQLR | CDCU877BZQLR |
| Product Name | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Driver | Clock Driver | Clock Generator |
| Bus Interface | SSTL | SSTL-18 | |
| Package Type | Surface Mount; 52-VFBGA | Surface Mount; 52-VFBGA | Surface Mount; Surface Mount |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts |