Texas Instruments CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877AZQLT

Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications - CDCU877AZQLT - Texas Instruments
Dallas, TX, United States
CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications
CDCU877AZQLT
CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877AZQLT
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85

1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
 - CDCU877AZQLT - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52

PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52

Supplier's Site Datasheet
BGA Clock and Timing IC - 763-CDCU877AZQLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Clock and Timing IC
763-CDCU877AZQLT
BGA Clock and Timing IC 763-CDCU877AZQLT
Zero Delay Buffer 10-Out Differential 52-Pin BGA MICROSTAR JUNIOR T/R Product overview: CDCU877AZQLT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877AZQLT can be used for catalog matching and distributor lookup.

Zero Delay Buffer 10-Out Differential 52-Pin BGA MICROSTAR JUNIOR T/R Product overview: CDCU877AZQLT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877AZQLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - 296-16828-2-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
296-16828-2-ND
Application Specific Clock/Timing 296-16828-2-ND
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Buy Now Datasheet
Application Specific Clock/Timing - CDCU877AZQLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCU877AZQLT
Application Specific Clock/Timing CDCU877AZQLT
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)

Buy Now Datasheet
Clock/Timing - Application Specific - CDCU877AZQLT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCU877AZQLT
Clock/Timing - Application Specific CDCU877AZQLT
IC PLL CLOCK DRIVER 1.8V 52-BGA

IC PLL CLOCK DRIVER 1.8V 52-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCU877AZQLT CDCU877AZQLT 763-CDCU877AZQLT 296-16828-2-ND CDCU877AZQLT CDCU877AZQLT
Product Name CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications BGA Clock and Timing IC Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver Clock Generator
Package Type BGA MICROSTAR JUNIOR,VQFN Tape and Reel Surface Mount; 52-VFBGA Surface Mount; 52-VFBGA Surface Mount; Surface Mount
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 340 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface - CDCV850DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
4 suppliers
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PWR - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
7 suppliers