Texas Instruments High-Performance Analog Application Specific Clock/Timing CDCU877ARTBR

Description
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Request a Quote Datasheet
Description
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - CDCU877ARTBR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCU877ARTBR-ND
Application Specific Clock/Timing CDCU877ARTBR-ND
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet
 - CDCU877ARTBR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PQCC40

PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PQCC40

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCU877ARTBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCU877ARTBR
Application Specific Clock/Timing CDCU877ARTBR
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - CDCU877ARTBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCU877ARTBR
Clock/Timing - Application Specific CDCU877ARTBR
IC PLL CLOCK DRIVER 1.8V 40-QFN

IC PLL CLOCK DRIVER 1.8V 40-QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCU877ARTBR-ND CDCU877ARTBR CDCU877ARTBR CDCU877ARTBR
Product Name Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Generator
Bus Interface SSTL CMOS SSTL-18
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.7 to 1.9 volts 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Application Specific Clock/Timing - CY24272ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers