Texas Instruments CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877ARHARG4

Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85
Request a Quote Datasheet
Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications - CDCU877ARHARG4 - Texas Instruments
Dallas, TX, United States
CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications
CDCU877ARHARG4
CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877ARHARG4
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85

1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85

Buy Now Datasheet
Application Specific Clock/Timing - CDCU877ARHARG4-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCU877ARHARG4-ND
Application Specific Clock/Timing CDCU877ARHARG4-ND
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
10MHz 400MHz VQFN Clock and Timing IC
763-CDCU877ARHARG4
10MHz 400MHz VQFN Clock and Timing IC 763-CDCU877ARHARG4
Zero Delay PLL Clock Driver Single 10MHz to 400MHz 40-Pin VQFN EP T/R Product overview: CDCU877ARHARG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 400MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 400MHz, VQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877ARHARG4 can be used for catalog matching and distributor lookup.

Zero Delay PLL Clock Driver Single 10MHz to 400MHz 40-Pin VQFN EP T/R Product overview: CDCU877ARHARG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 400MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHz, 400MHz, VQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877ARHARG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - CDCU877ARHARG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCU877ARHARG4
Clock/Timing - Application Specific CDCU877ARHARG4
IC PLL CLOCK DRIVER 1.8V 40VQFN

IC PLL CLOCK DRIVER 1.8V 40VQFN

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCU877ARHARG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCU877ARHARG4
Application Specific Clock/Timing CDCU877ARHARG4
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number CDCU877ARHARG4 CDCU877ARHARG4-ND 763-CDCU877ARHARG4 CDCU877ARHARG4 CDCU877ARHARG4
Product Name CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications Application Specific Clock/Timing 10MHz 400MHz VQFN Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Driver Clock Driver Clock Generator Clock Driver
Package Type BGA MICROSTAR JUNIOR,VQFN Surface Mount; 40-VFQFN Exposed Pad Tape and Reel Surface Mount; Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 340 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 100115W-MIL - Rochester Electronics
Texas Instruments
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
 - 54AC2525WFQMLV - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
View Details
3 suppliers
CDCV857BI CDCV857B, CDCV857BI  2.5-V Phase-Lock Loop Clock Driver - CDCV857BIDGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
8 suppliers