Texas Instruments CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877ARHAR

Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85
Request a Quote Datasheet
Description
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications - CDCU877ARHAR - Texas Instruments
Dallas, TX, United States
CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications
CDCU877ARHAR
CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications CDCU877ARHAR
1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85

1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications 40-VQFN -40 to 85

Buy Now Datasheet
Application Specific Clock/Timing - CDCU877ARHAR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
CDCU877ARHAR-ND
Application Specific Clock/Timing CDCU877ARHAR-ND
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
1.8V VQFN Clock and Timing IC
763-CDCU877ARHAR
1.8V VQFN Clock and Timing IC 763-CDCU877ARHAR
1.8V Phase-lock loop clock driver for DDR2 SDRAM applications 40-VQFN -40 to 85 Product overview: CDCU877ARHAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, VQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877ARHAR can be used for catalog matching and distributor lookup.

1.8V Phase-lock loop clock driver for DDR2 SDRAM applications 40-VQFN -40 to 85 Product overview: CDCU877ARHAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, VQFN, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877ARHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Application Specific Clock/Timing - CDCU877ARHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CDCU877ARHAR
Application Specific Clock/Timing CDCU877ARHAR
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - CDCU877ARHAR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCU877ARHAR
Clock/Timing - Application Specific CDCU877ARHAR
IC PLL CLOCK DRIVER 1.8V 40VQFN

IC PLL CLOCK DRIVER 1.8V 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number CDCU877ARHAR CDCU877ARHAR-ND 763-CDCU877ARHAR CDCU877ARHAR CDCU877ARHAR
Product Name CDCU877A 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications Application Specific Clock/Timing 1.8V VQFN Clock and Timing IC Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Driver Clock Driver Clock Generator
Package Type BGA MICROSTAR JUNIOR,VQFN Surface Mount; 40-VFQFN Exposed Pad Tape and Reel Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.8 volts 1.7 to 1.9 volts 1.7 to 1.9 volts
Frequency 340 MHz 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data