Texas Instruments High-Performance Analog Application Specific Clock/Timing CDCU877ANMKR

Description
Memory, DDR2 IC 400MHz 1 Output 52-NFBGA (7x4.5)
Request a Quote Datasheet
Description
Memory, DDR2 IC 400MHz 1 Output 52-NFBGA (7x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 296-CDCU877ANMKRTR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
296-CDCU877ANMKRTR-ND
Application Specific Clock/Timing 296-CDCU877ANMKRTR-ND
Memory, DDR2 IC 400MHz 1 Output 52-NFBGA (7x4.5)

Memory, DDR2 IC 400MHz 1 Output 52-NFBGA (7x4.5)

Buy Now Datasheet
Application Specific Clock/Timing - 296-CDCU877ANMKRCT-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
296-CDCU877ANMKRCT-ND
Application Specific Clock/Timing 296-CDCU877ANMKRCT-ND
Memory, DDR2 IC 400MHz 1 Output 52-NFBGA (7x4.5)

Memory, DDR2 IC 400MHz 1 Output 52-NFBGA (7x4.5)

Buy Now Datasheet
Application Specific Clock/Timing - 296-CDCU877ANMKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
296-CDCU877ANMKRDKR-ND
Application Specific Clock/Timing 296-CDCU877ANMKRDKR-ND
Memory, DDR2 IC 400MHz 1 Output 52-NFBGA (7x4.5)

Memory, DDR2 IC 400MHz 1 Output 52-NFBGA (7x4.5)

Buy Now Datasheet
Clock/Timing - Application Specific - CDCU877ANMKR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CDCU877ANMKR
Clock/Timing - Application Specific CDCU877ANMKR
1.8V PHASE-LOCK LOOP CLOCK DRIVE

1.8V PHASE-LOCK LOOP CLOCK DRIVE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 296-CDCU877ANMKRTR-ND CDCU877ANMKR
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface Clock
Package Type Surface Mount; 52-VFBGA Surface Mount; Surface Mount
Supply Voltage 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SI-4-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers