PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), CMOS, PBGA52
IC, PLL CLOCK DRIVER, 400MHZ, BGA-52 - More Details Product overview: CDCU877AGQLR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHZ, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU877AGQLR can be used for catalog matching and distributor lookup.
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 56-BGA Microstar Junior (7x4.5)
Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 56-BGA Microstar Junior (7x4.5)
IC PLL CLOCK DRIVER 1.8V 52-BGA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCU877AGQLR | 763-CDCU877AGQLR | CDCU877AGQLR-ND | CDCU877AGQLR | CDCU877AGQLR |
| Product Name | 400MHZ BGA Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Clock Generator | |
| Bus Interface | CMOS | SSTL | SSTL-18 | ||
| Package Type | Tape and Reel | Surface Mount; 56-VFBGA | Surface Mount; 56-VFBGA | Surface Mount; Surface Mount | |
| Frequency | 400 MHz | 400 MHz | 400 MHz | 400 MHz |