1.8V Phase-Lock Loop Clock Driver with high output drive for DDR2 SDRAM Applications 52-BGA MICROSTAR JUNIOR 0 to 70
1.8V Phase-lock loop clock driver with high output drive for DDR2 SDRAM applications 52-BGA MICROSTAR JUNIOR 0 to 70 Product overview: CDCU2A877ZQLT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCU2A877ZQLT can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 877 Series, 10 True Output(s), 0 Inverted Output(s), PBGA52
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)
IC PLL CLOCK DRIVER 1.8V 52-BGA
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-BGA MICROSTAR JUNIOR (7x4.5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCU2A877ZQLT | 763-CDCU2A877ZQLT | CDCU2A877ZQLT | 296-20718-2-ND | CDCU2A877ZQLT | CDCU2A877ZQLT |
| Product Name | CDCU2A877 1.8V Phase-Lock Loop Clock Driver with high output drive for DDR2 SDRAM Applications | 1.8V BGA Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Generator | Clock Driver | |
| Package Type | BGA MICROSTAR JUNIOR | Tape and Reel | Surface Mount; 52-VFBGA | Surface Mount; Surface Mount | Surface Mount; 52-VFBGA | |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 410 MHz | 410 MHz | 410 MHz | 410 MHz | 410 MHz |