Texas Instruments High-Performance Analog Clock Buffers, Drivers CDCS503PWR

Description
"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 296-24295-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-24295-1-ND
Clock Buffers, Drivers 296-24295-1-ND
"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-24295-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-24295-6-ND
Clock Buffers, Drivers 296-24295-6-ND
"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 296-24295-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-24295-2-ND
Clock Buffers, Drivers 296-24295-2-ND
"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Buffer/Driver, Multiplier IC 1:1 108MHz 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - CDCS503PWR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 503 Series, 1 True Output(s), 0 Inverted Output(s), PDSO8

PLL Based Clock Driver, 503 Series, 1 True Output(s), 0 Inverted Output(s), PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS503PWR - 138715-CDCS503PWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS503PWR
138715-CDCS503PWR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS503PWR 138715-CDCS503PWR
Manufacturer: Texas Instruments Win Source Part Number: 138715-CDCS503PWR Packaging: Reel - TR Type: Buffer/Driver, Multiplier Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138715-CDCS503PWR
Packaging: Reel - TR
Type: Buffer/Driver, Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDCS503PWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDCS503PWR
Clock/Timing - Clock Buffers, Drivers CDCS503PWR
IC CLK BUFFER 1:1 108MHZ 8TSSOP

IC CLK BUFFER 1:1 108MHZ 8TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - CDCS503PWR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
CDCS503PWR
Clock Buffers, Drivers CDCS503PWR
IC CLK BUFFER 1:1 108MHZ 8TSSOP

IC CLK BUFFER 1:1 108MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 296-24295-1-ND CDCS503PWR 138715-CDCS503PWR CDCS503PWR CDCS503PWR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDCS503PWR Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver Buffer/Driver, Multiplier; Clock Driver
Bus Interface LVCMOS CMOS; LVCMOS LVCMOS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP Surface Mount; 8-TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1RAGMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details