Manufacturer: Texas Instruments
Win Source Part Number: 105148-CDCR83DBQR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: Clock
Main Purpose: Memory, RDRAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
400MHz Direct Rambus Clock Generator 24-SSOP -40 to 85 Product overview: CDCR83DBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCR83DBQR can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 83 Series, 1 True Output(s), 0 Inverted Output(s), CMOS, PDSO24
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP
IC DIRECT RAMBUS CLK GEN 24-QSOP
IC DIRECT RAMBUS CLK GEN 24-QSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 105148-CDCR83DBQR | 763-CDCR83DBQR | CDCR83DBQR | 296-12165-2-ND | CDCR83DBQR | 815-CDCR83DBQR | CDCR83DBQR |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - CDCR83DBQR | 400MHz SSOP Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | IC DIRECT RAMBUS CLK GEN 24-QSOP | Clock/Timing - Application Specific | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | CMOS | Clock | Clock | |||
| Package Type | Surface Mount; 24-SSOP/QSOP | Tape and Reel | SOP | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | 24-SSOP (0.154, 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |