Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP
PLL Based Clock Driver, 83 Series, 1 True Output(s), 0 Inverted Output(s), CMOS, PDSO24
Manufacturer: Texas Instruments
Win Source Part Number: 1160679-CDCR83DBQ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
400MHz Direct Rambus Clock Generator 24-SSOP -40 to 85 Product overview: CDCR83DBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400MHz, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCR83DBQ can be used for catalog matching and distributor lookup.
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 24-SSOP
IC DIRECT RAMBUS CLK GEN 24-QSOP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 296-12165-5-ND | CDCR83DBQ | 1160679-CDCR83DBQ | 763-CDCR83DBQ | CDCR83DBQ | 815-CDCR83DBQ |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - CDCR83DBQ | 400MHz SSOP Clock and Timing IC | Application Specific Clock/Timing | IC DIRECT RAMBUS CLK GEN 24-QSOP | |
| Device Type | Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | CMOS | Clock | |||
| Package Type | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SOP | Rail/Tube | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | 24-SSOP (0.154, 3.90mm Width) | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |