Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 300MHz 1 Output 24-SSOP
Direct RAMBUS Clock Generator 24-SSOP 0 to 70 Product overview: CDCR81DBQRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCR81DBQRG4 can be used for catalog matching and distributor lookup.
IC DIRECT RAMBUS CLK GEN 24-QSOP
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 300MHz 1 Output 24-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CDCR81DBQRG4-ND | 763-CDCR81DBQRG4 | CDCR81DBQRG4 | CDCR81DBQRG4 |
| Product Name | Application Specific Clock/Timing | SSOP Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | Clock | ||
| Package Type | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |