Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 300MHz 1 Output 24-SSOP
Processor Specific Clock Generator, 400MHz, CMOS, PDSO24
Direct RAMBUS Clock Generator 24-SSOP 0 to 70 Product overview: CDCR81DBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCR81DBQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013017-CDCR81DBQR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: Clock
Main Purpose: Memory, RDRAM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 300MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 300MHz 1 Output 24-SSOP
IC DIRECT RAMBUS CLK GEN 24-QSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-6720-2-ND | CDCR81DBQR | 763-CDCR81DBQR | 013017-CDCR81DBQR | CDCR81DBQR | CDCR81DBQR |
| Product Name | Application Specific Clock/Timing | SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - CDCR81DBQR | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | Clock | CMOS | Clock | Clock | ||
| Package Type | Surface Mount; SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP | Tape and Reel | Surface Mount; 24-SSOP/QSOP | Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |