Direct RAMBus Clock Generator - Lite 16-TSSOP -40 to 85
Direct RAMBus Clock Generator - Lite 16-TSSOP -40 to 85 Product overview: CDCR61APW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CDCR61APW can be used for catalog matching and distributor lookup.
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1160674-CDCR61APW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
CDCR61A Direct RAMBus Clock Generator - Lite
Memory, RDRAM Clock/Frequency Generator, Multiplexer IC 400MHz 1 Output 16-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCR61APW | 763-CDCR61APW | 296-14633-5-ND | 1160674-CDCR61APW | CDCR61APW | CDCR61APW |
| Product Name | CDCR61A Direct RAMBus Clock Generator - Lite | TSSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Clock/Timing - Application Specific - CDCR61APW | Application Specific Clock/Timing | |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | |
| Package Type | TSSOP | Rail/Tube | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency | 400 MHz | 18.8 MHz | 400 MHz | 400 MHz |