Clock Synchronizer and Jitter Cleaner IC 1.5GHz 1 64-LFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1160670-CDCM7005ZVAR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): CDCM7005RGZRG4; CDCM7005ZVA; CDCM7005ZVAR; CDCM7005ZVAT;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO 64-BGA -40 to 85 Product overview: CDCM7005ZVAR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM7005ZVAR can be used for catalog matching and distributor lookup.
IC CLOCK SYNCHRONIZER 64BGA
IC CLK SYNC/JITTER CLEANER 64BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CDCM7005ZVAR-ND | 1160670-CDCM7005ZVAR | 728-CDCM7005ZVAR | CDCM7005ZVAR | CDCM7005ZVAR |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM7005ZVAR | High-Performance BGA Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Synchronizer and Jitter Cleaner; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | |||
| Package Type | Surface Mount; 64-LFBGA | Tape and Reel | Surface Mount; Surface Mount | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |