Manufacturer: Texas Instruments
Win Source Part Number: 142873-CDCM7005ZVA
Packaging: Reel - TR
Type: Clock Synchronizer and Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-BGA (8x8)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCM7005RGZRG4; CDCM7005ZVAR; CDCM7005ZVAT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
1.5GHz Clock Buffer/Driver, 2:5, LVCMOS In, PLL, BGA Product overview: CDCM7005ZVA from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.5GHz, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM7005ZVA can be used for catalog matching and distributor lookup.
CDCM7005 High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO
Clock Synchronizer and Jitter Cleaner IC 1.5GHz 1 64-LFBGA
IC CLOCK SYNCHRONIZER 64BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 142873-CDCM7005ZVA | 728-CDCM7005ZVA | CDCM7005ZVA | 296-21637-ND | CDCM7005ZVA |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM7005ZVA | 1.5GHz BGA Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock | Clock Generator | Clock Synchronizer and Jitter Cleaner; Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | ||
| Package Type | Surface Mount; 64-BGA (8x8) | Tray | Surface Mount; 64-LFBGA | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |