High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO 48-VQFN -40 to 85 Product overview: CDCM7005RGZTG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM7005RGZTG4 can be used for catalog matching and distributor lookup.
Clock Synchronizer and Jitter Cleaner IC 1.5GHz 1 48-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1028779-CDCM7005RGZT
Packaging: Reel - TR
Type: Clock Synchronizer and Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC CLK SYNC/JITTER CLEANR 48VQFN
IC CLOCK SYNCHRONIZER 48VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-CDCM7005RGZTG4 | CDCM7005RGZTG4-ND | 1028779-CDCM7005RGZTG4 | CDCM7005RGZTG4 | CDCM7005RGZTG4 |
| Product Name | High-Performance VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM7005RGZTG4 | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; 48-VQFN (7x7) | Surface Mount; Surface Mount | |
| Frequency | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz | 1500 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free |