CDCM7005 High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO
Manufacturer: Texas Instruments
Win Source Part Number: 013014-CDCM7005RGZT
Packaging: Reel - TR
Type: Clock Synchronizer and Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Clock Buffer/Driver, 1.5GHz, 5-Out, LVCMOS In, PLL, VQFN Product overview: CDCM7005RGZT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.5GHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM7005RGZT can be used for catalog matching and distributor lookup.
Clock Synchronizer and Jitter Cleaner IC 1.5GHz 1 48-VFQFN Exposed Pad
Clock Synchronizer and Jitter Cleaner IC 1.5GHz 1 48-VFQFN Exposed Pad
Clock Synchronizer and Jitter Cleaner IC 1.5GHz 1 48-VFQFN Exposed Pad
CLOCK SYNCHRONIZER/JITTER CLEANER, VQFN; Frequency:2.2GHz; PLL Type:Clock Synchronizer; No. of Pins:48Pins; PLL Case Style:VQFN; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC CLK SYNC/JITTER CLEANR 48VQFN
IC CLOCK SYNCHRONIZER 48VQFN
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCM7005RGZT | 013014-CDCM7005RGZT | 728-CDCM7005RGZT | 296-18208-6-ND | 38AJ1566 | CDCM7005RGZT | CDCM7005RGZT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM7005RGZT | 1.5GHz VQFN Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Synchronizer/jitter Cleaner, Vqfn; Frequency Texas Instruments | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock | Clock Generator | Clock Generator | Real Time Clock | Clock Generator | Clock Synchronizer and Jitter Cleaner; Clock Generator | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | |||
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL | ||||
| Package Type | Surface Mount; 48-VQFN (7x7) | Tape and Reel | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount |