Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM7005RGZR CDCM7005RGZR

Description
PLL Based Clock Driver, 7005 Series, 5 True Output(s), 0 Inverted Output(s), PQCC48
Request a Quote Datasheet
Description
PLL Based Clock Driver, 7005 Series, 5 True Output(s), 0 Inverted Output(s), PQCC48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CDCM7005RGZR - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 7005 Series, 5 True Output(s), 0 Inverted Output(s), PQCC48

PLL Based Clock Driver, 7005 Series, 5 True Output(s), 0 Inverted Output(s), PQCC48

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM7005RGZR - 124794-CDCM7005RGZR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM7005RGZR
124794-CDCM7005RGZR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM7005RGZR 124794-CDCM7005RGZR
Manufacturer: Texas Instruments Win Source Part Number: 124794-CDCM7005RGZR Packaging: Reel - TR Type: Clock Synchronizer and Jitter Cleaner Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVPECL Output: LVCMOS, LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124794-CDCM7005RGZR
Packaging: Reel - TR
Type: Clock Synchronizer and Jitter Cleaner
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVCMOS, LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
High-Performance VQFN Clock and Timing IC
728-CDCM7005RGZR
High-Performance VQFN Clock and Timing IC 728-CDCM7005RGZR
High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO 48-VQFN -40 to 85 Product overview: CDCM7005RGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM7005RGZR can be used for catalog matching and distributor lookup.

High Performance, Low Phase Noise, Low Skew Clock Synchronizer that Synchronizes Ref Clock to VCXO 48-VQFN -40 to 85 Product overview: CDCM7005RGZR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM7005RGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCM7005RGZR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCM7005RGZR-ND
Clock Generators, PLLs, Frequency Synthesizers CDCM7005RGZR-ND
Clock Synchronizer and Jitter Cleaner IC 1.5GHz 1 48-VFQFN Exposed Pad

Clock Synchronizer and Jitter Cleaner IC 1.5GHz 1 48-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM7005RGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM7005RGZR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM7005RGZR
IC CLOCK SYNCHRONIZER 48VQFN

IC CLOCK SYNCHRONIZER 48VQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM7005RGZR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM7005RGZR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM7005RGZR
IC CLK SYNC/JITTER CLEANR 48VQFN

IC CLK SYNC/JITTER CLEANR 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CDCM7005RGZR 124794-CDCM7005RGZR 728-CDCM7005RGZR CDCM7005RGZR-ND CDCM7005RGZR CDCM7005RGZR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM7005RGZR High-Performance VQFN Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Clock Generator Clock Synchronizer and Jitter Cleaner; Clock Generator Clock Generator
Features / Standards RoHS RoHS Lead-Free
Bus Interface CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL
Package Type Surface Mount; 48-VQFN (7x7) Tape and Reel Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data